Vishay Intertechnology, Inc. RES 6.23 OHM 1W 1% WW AXIAL RWR81S6R23FRBSL

Description
RES 6.23ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 6.23ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.23 OHM 1W 1% WW AXIAL - RWR81S6R23FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.23 OHM 1W 1% WW AXIAL
RWR81S6R23FRBSL
RES 6.23 OHM 1W 1% WW AXIAL RWR81S6R23FRBSL
RES 6.23ohm 1W 1% WW AXIAL

RES 6.23ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S6R23FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S6R23FRBSL-ND
Through Hole Resistors RWR81S6R23FRBSL-ND
6.23 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

6.23 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S6R23FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S6R23FRBSL
Wirewound Resistors 3110-RWR81S6R23FRBSL
EGS-1-80 6.23 1% RWR81S6R23FR BSL

EGS-1-80 6.23 1% RWR81S6R23FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S6R23FRBSL RWR81S6R23FRBSL-ND 3110-RWR81S6R23FRBSL
Product Name RES 6.23 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.23 ohms 6.23 ohms 6.23 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details