Vishay Intertechnology, Inc. Wirewound Resistors RWR81S6730DSBSL

Description
EGS-1-80 673 .5% RWR81S6730DS BSL
Request a Quote Datasheet
Description
EGS-1-80 673 .5% RWR81S6730DS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S6730DSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S6730DSBSL
Wirewound Resistors 3110-RWR81S6730DSBSL
EGS-1-80 673 .5% RWR81S6730DS BSL

EGS-1-80 673 .5% RWR81S6730DS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81S6730DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S6730DSBSL-ND
Through Hole Resistors RWR81S6730DSBSL-ND
673 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

673 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 673 OHM 1W 0.5% WW AXIAL - RWR81S6730DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 673 OHM 1W 0.5% WW AXIAL
RWR81S6730DSBSL
RES 673 OHM 1W 0.5% WW AXIAL RWR81S6730DSBSL
RES 673ohm 1W 0.5% WW AXIAL

RES 673ohm 1W 0.5% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S6730DSBSL RWR81S6730DSBSL-ND RWR81S6730DSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 673 OHM 1W 0.5% WW AXIAL
Category / Application Industrial General Use
Resistance Range 673 ohms 673 ohms 673 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers