Vishay Intertechnology, Inc. RES 5.9 OHM 1W 1% WW AXIAL RWR81S5R90FRBSL

Description
RES 5.9ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 5.9ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.9 OHM 1W 1% WW AXIAL - RWR81S5R90FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.9 OHM 1W 1% WW AXIAL
RWR81S5R90FRBSL
RES 5.9 OHM 1W 1% WW AXIAL RWR81S5R90FRBSL
RES 5.9ohm 1W 1% WW AXIAL

RES 5.9ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S5R90FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S5R90FRBSL-ND
Through Hole Resistors RWR81S5R90FRBSL-ND
5.9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

5.9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S5R90FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S5R90FRBSL
Wirewound Resistors 3110-RWR81S5R90FRBSL
EGS-1-80 5.9 1% RWR81S5R90FR BSL

EGS-1-80 5.9 1% RWR81S5R90FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S5R90FRBSL RWR81S5R90FRBSL-ND 3110-RWR81S5R90FRBSL
Product Name RES 5.9 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.9 ohms 5.9 ohms 5.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chassis Mount Resistors - 1-1630024-9-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers