Vishay Intertechnology, Inc. Through Hole Resistors RWR81S5R76FRS73

Description
5.76 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
5.76 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S5R76FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S5R76FRS73-ND
Through Hole Resistors RWR81S5R76FRS73-ND
5.76 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

5.76 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S5R76FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S5R76FRS73
Wirewound Resistors 3110-RWR81S5R76FRS73
EGS-1-80 5.76 1% RWR81S5R76FR S73

EGS-1-80 5.76 1% RWR81S5R76FR S73

Supplier's Site Datasheet
RES 5.76 OHM 1W 1% WW AXIAL - RWR81S5R76FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.76 OHM 1W 1% WW AXIAL
RWR81S5R76FRS73
RES 5.76 OHM 1W 1% WW AXIAL RWR81S5R76FRS73
RES 5.76ohm 1W 1% WW AXIAL

RES 5.76ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S5R76FRS73-ND 3110-RWR81S5R76FRS73 RWR81S5R76FRS73
Product Name Through Hole Resistors Wirewound Resistors RES 5.76 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 5.76 ohms 5.76 ohms 5.76 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2-1879455-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details