5.56 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 5.56ohm 1W 0.1% WW AXIAL
EGS-1-80 5.56 .1% RWR81S5R56BS B12
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR81S5R56BSB12-ND | RWR81S5R56BSB12 | 3110-RWR81S5R56BSB12 |
| Product Name | Through Hole Resistors | RES 5.56 OHM 1W 0.1% WW AXIAL | Wirewound Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 5.56 ohms | 5.56 ohms | 5.56 ohms |