Vishay Intertechnology, Inc. Wirewound Resistors RWR81S6R19FRS70

Description
EGS-1-80 6.19 1% RWR81S6R19FR S70
Request a Quote Datasheet
Description
EGS-1-80 6.19 1% RWR81S6R19FR S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S6R19FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S6R19FRS70
Wirewound Resistors 3110-RWR81S6R19FRS70
EGS-1-80 6.19 1% RWR81S6R19FR S70

EGS-1-80 6.19 1% RWR81S6R19FR S70

Supplier's Site Datasheet
Through Hole Resistors - RWR81S6R19FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S6R19FRS70-ND
Through Hole Resistors RWR81S6R19FRS70-ND
6.19 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

6.19 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 6.19 OHM 1W 1% WW AXIAL - RWR81S6R19FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.19 OHM 1W 1% WW AXIAL
RWR81S6R19FRS70
RES 6.19 OHM 1W 1% WW AXIAL RWR81S6R19FRS70
RES 6.19ohm 1W 1% WW AXIAL

RES 6.19ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S6R19FRS70 RWR81S6R19FRS70-ND RWR81S6R19FRS70
Product Name Wirewound Resistors Through Hole Resistors RES 6.19 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 6.19 ohms 6.19 ohms 6.19 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details