EGS-1-80 61.2 .1% RWR81S61R2BS RSL
61.2 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 61.2ohm 1W 0.1% WW AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR81S61R2BSRSL | RWR81S61R2BSRSL-ND | RWR81S61R2BSRSL |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 61.2 OHM 1W 0.1% WW AXIAL |
| Category / Application | Industrial | General Use | |
| Resistance Range | 61.2 ohms | 61.2 ohms | 61.2 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Configuration | Single Resistor | ||
| Technology / Construction | Wirewound |