Vishay Intertechnology, Inc. RES 649 OHM 1W 1% WW AXIAL RWR81S6490FRB12

Description
RES 649ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 649ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 649 OHM 1W 1% WW AXIAL - RWR81S6490FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 649 OHM 1W 1% WW AXIAL
RWR81S6490FRB12
RES 649 OHM 1W 1% WW AXIAL RWR81S6490FRB12
RES 649ohm 1W 1% WW AXIAL

RES 649ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S6490FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S6490FRB12
Wirewound Resistors 3110-RWR81S6490FRB12
EGS-1-80 649 1% RWR81S6490FR B12

EGS-1-80 649 1% RWR81S6490FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR81S6490FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S6490FRB12-ND
Through Hole Resistors RWR81S6490FRB12-ND
649 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

649 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S6490FRB12 3110-RWR81S6490FRB12 RWR81S6490FRB12-ND
Product Name RES 649 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 649 ohms 649 ohms 649 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

RW Coat Insulated Miniature Precision Power Wirewound -  - KOA Speer Electronics, Inc.
Specs
Technology / Construction Wirewound
Mounting / Packaging Axial Leads
Resistance Range 100 to 62000 ohms
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 6661799 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers