Vishay Intertechnology, Inc. Wirewound Resistors RWR81S68R1FRBSL

Description
EGS-1-80 68.1 1% RWR81S68R1FR BSL
Request a Quote Datasheet
Description
EGS-1-80 68.1 1% RWR81S68R1FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S68R1FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S68R1FRBSL
Wirewound Resistors 3110-RWR81S68R1FRBSL
EGS-1-80 68.1 1% RWR81S68R1FR BSL

EGS-1-80 68.1 1% RWR81S68R1FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81S68R1FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S68R1FRBSL-ND
Through Hole Resistors RWR81S68R1FRBSL-ND
68.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

68.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 68.1 OHM 1W 1% WW AXIAL - RWR81S68R1FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.1 OHM 1W 1% WW AXIAL
RWR81S68R1FRBSL
RES 68.1 OHM 1W 1% WW AXIAL RWR81S68R1FRBSL
RES 68.1ohm 1W 1% WW AXIAL

RES 68.1ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S68R1FRBSL RWR81S68R1FRBSL-ND RWR81S68R1FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 68.1 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 68.1 ohms 68.1 ohms 68.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 1468300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details