Vishay Intertechnology, Inc. Wirewound Resistors RWR81S66R5BSS73

Description
EGS-1-80 66.5 .1% RWR81S66R5BS S73
Request a Quote Datasheet
Description
EGS-1-80 66.5 .1% RWR81S66R5BS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S66R5BSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S66R5BSS73
Wirewound Resistors 3110-RWR81S66R5BSS73
EGS-1-80 66.5 .1% RWR81S66R5BS S73

EGS-1-80 66.5 .1% RWR81S66R5BS S73

Supplier's Site Datasheet
RES 66.5 OHM 1W 0.1% WW AXIAL - RWR81S66R5BSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 66.5 OHM 1W 0.1% WW AXIAL
RWR81S66R5BSS73
RES 66.5 OHM 1W 0.1% WW AXIAL RWR81S66R5BSS73
RES 66.5ohm 1W 0.1% WW AXIAL

RES 66.5ohm 1W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S66R5BSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S66R5BSS73-ND
Through Hole Resistors RWR81S66R5BSS73-ND
66.5 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

66.5 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S66R5BSS73 RWR81S66R5BSS73 RWR81S66R5BSS73-ND
Product Name Wirewound Resistors RES 66.5 OHM 1W 0.1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 66.5 ohms 66.5 ohms 66.5 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details