Vishay Intertechnology, Inc. Through Hole Resistors RWR81S6R98FMB12

Description
6.98 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
6.98 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S6R98FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S6R98FMB12-ND
Through Hole Resistors RWR81S6R98FMB12-ND
6.98 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

6.98 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 6.98 OHM 1W 1% WW AXIAL - RWR81S6R98FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.98 OHM 1W 1% WW AXIAL
RWR81S6R98FMB12
RES 6.98 OHM 1W 1% WW AXIAL RWR81S6R98FMB12
RES 6.98ohm 1W 1% WW AXIAL

RES 6.98ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S6R98FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S6R98FMB12
Wirewound Resistors 3110-RWR81S6R98FMB12
EGS-1-80 6.98 1% RWR81S6R98FM B12

EGS-1-80 6.98 1% RWR81S6R98FM B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S6R98FMB12-ND RWR81S6R98FMB12 3110-RWR81S6R98FMB12
Product Name Through Hole Resistors RES 6.98 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 6.98 ohms 6.98 ohms 6.98 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details