Vishay Intertechnology, Inc. RES 61.9 OHM 1W 1% WW AXIAL RWR81S61R9FSRSL

Description
RES 61.9ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 61.9ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 61.9 OHM 1W 1% WW AXIAL - RWR81S61R9FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 61.9 OHM 1W 1% WW AXIAL
RWR81S61R9FSRSL
RES 61.9 OHM 1W 1% WW AXIAL RWR81S61R9FSRSL
RES 61.9ohm 1W 1% WW AXIAL

RES 61.9ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S61R9FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S61R9FSRSL-ND
Through Hole Resistors RWR81S61R9FSRSL-ND
61.9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

61.9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S61R9FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S61R9FSRSL
Wirewound Resistors 3110-RWR81S61R9FSRSL
EGS-1-80 61.9 1% RWR81S61R9FS RSL

EGS-1-80 61.9 1% RWR81S61R9FS RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S61R9FSRSL RWR81S61R9FSRSL-ND 3110-RWR81S61R9FSRSL
Product Name RES 61.9 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 61.9 ohms 61.9 ohms 61.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R912JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - C1036RJL-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details