Vishay Intertechnology, Inc. Wirewound Resistors RWR81S6800FSS70

Description
EGS-1-80 680 1% RWR81S6800FS S70
Request a Quote Datasheet
Description
EGS-1-80 680 1% RWR81S6800FS S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S6800FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S6800FSS70
Wirewound Resistors 3110-RWR81S6800FSS70
EGS-1-80 680 1% RWR81S6800FS S70

EGS-1-80 680 1% RWR81S6800FS S70

Supplier's Site Datasheet
RES 680 OHM 1W 1% WW AXIAL - RWR81S6800FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 680 OHM 1W 1% WW AXIAL
RWR81S6800FSS70
RES 680 OHM 1W 1% WW AXIAL RWR81S6800FSS70
RES 680ohm 1W 1% WW AXIAL

RES 680ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S6800FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S6800FSS70-ND
Through Hole Resistors RWR81S6800FSS70-ND
680 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

680 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S6800FSS70 RWR81S6800FSS70 RWR81S6800FSS70-ND
Product Name Wirewound Resistors RES 680 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 680 ohms 680 ohms 680 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details