Vishay Intertechnology, Inc. Through Hole Resistors RWR81S6190FRS73

Description
619 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
619 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S6190FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S6190FRS73-ND
Through Hole Resistors RWR81S6190FRS73-ND
619 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

619 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 619 OHM 1W 1% WW AXIAL - RWR81S6190FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 619 OHM 1W 1% WW AXIAL
RWR81S6190FRS73
RES 619 OHM 1W 1% WW AXIAL RWR81S6190FRS73
RES 619ohm 1W 1% WW AXIAL

RES 619ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S6190FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S6190FRS73
Wirewound Resistors 3110-RWR81S6190FRS73
EGS-1-80 619 1% RWR81S6190FR S73

EGS-1-80 619 1% RWR81S6190FR S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S6190FRS73-ND RWR81S6190FRS73 3110-RWR81S6190FRS73
Product Name Through Hole Resistors RES 619 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 619 ohms 619 ohms 619 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C154J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614971-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13.3 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details