Vishay Intertechnology, Inc. Wirewound Resistors RWR81S6810FPBSL

Description
EGS-1-80 681 1% RWR81S6810FP BSL
Request a Quote Datasheet
Description
EGS-1-80 681 1% RWR81S6810FP BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S6810FPBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S6810FPBSL
Wirewound Resistors 3110-RWR81S6810FPBSL
EGS-1-80 681 1% RWR81S6810FP BSL

EGS-1-80 681 1% RWR81S6810FP BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81S6810FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S6810FPBSL-ND
Through Hole Resistors RWR81S6810FPBSL-ND
681 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

681 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 681 OHM 1W 1% WW AXIAL - RWR81S6810FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 681 OHM 1W 1% WW AXIAL
RWR81S6810FPBSL
RES 681 OHM 1W 1% WW AXIAL RWR81S6810FPBSL
RES 681ohm 1W 1% WW AXIAL

RES 681ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S6810FPBSL RWR81S6810FPBSL-ND RWR81S6810FPBSL
Product Name Wirewound Resistors Through Hole Resistors RES 681 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 681 ohms 681 ohms 681 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1260395 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1632
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details