Vishay Intertechnology, Inc. Through Hole Resistors RWR81S63R4FRRSL

Description
63.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
63.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S63R4FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S63R4FRRSL-ND
Through Hole Resistors RWR81S63R4FRRSL-ND
63.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

63.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S63R4FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S63R4FRRSL
Wirewound Resistors 3110-RWR81S63R4FRRSL
EGS-1-80 63.4 1% RWR81S63R4FR RSL

EGS-1-80 63.4 1% RWR81S63R4FR RSL

Supplier's Site Datasheet
RES 63.4 OHM 1W 1% WW AXIAL - RWR81S63R4FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 63.4 OHM 1W 1% WW AXIAL
RWR81S63R4FRRSL
RES 63.4 OHM 1W 1% WW AXIAL RWR81S63R4FRRSL
RES 63.4ohm 1W 1% WW AXIAL

RES 63.4ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S63R4FRRSL-ND 3110-RWR81S63R4FRRSL RWR81S63R4FRRSL
Product Name Through Hole Resistors Wirewound Resistors RES 63.4 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 63.4 ohms 63.4 ohms 63.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 2123532 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details