Vishay Intertechnology, Inc. Wirewound Resistors RWR81S5R80FSBSL

Description
EGS-1-80 5.8 1% RWR81S5R80FS BSL
Request a Quote Datasheet
Description
EGS-1-80 5.8 1% RWR81S5R80FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S5R80FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S5R80FSBSL
Wirewound Resistors 3110-RWR81S5R80FSBSL
EGS-1-80 5.8 1% RWR81S5R80FS BSL

EGS-1-80 5.8 1% RWR81S5R80FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81S5R80FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S5R80FSBSL-ND
Through Hole Resistors RWR81S5R80FSBSL-ND
5.8 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

5.8 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 5.8 OHM 1W 1% WW AXIAL - RWR81S5R80FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.8 OHM 1W 1% WW AXIAL
RWR81S5R80FSBSL
RES 5.8 OHM 1W 1% WW AXIAL RWR81S5R80FSBSL
RES 5.8ohm 1W 1% WW AXIAL

RES 5.8ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S5R80FSBSL RWR81S5R80FSBSL-ND RWR81S5R80FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 5.8 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 5.8 ohms 5.8 ohms 5.8 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details