Vishay Intertechnology, Inc. Wirewound Resistors RWR81S6190FSBSL

Description
EGS-1-80 619 1% RWR81S6190FS BSL
Request a Quote Datasheet
Description
EGS-1-80 619 1% RWR81S6190FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S6190FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S6190FSBSL
Wirewound Resistors 3110-RWR81S6190FSBSL
EGS-1-80 619 1% RWR81S6190FS BSL

EGS-1-80 619 1% RWR81S6190FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81S6190FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S6190FSBSL-ND
Through Hole Resistors RWR81S6190FSBSL-ND
619 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

619 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 619 OHM 1W 1% WW AXIAL - RWR81S6190FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 619 OHM 1W 1% WW AXIAL
RWR81S6190FSBSL
RES 619 OHM 1W 1% WW AXIAL RWR81S6190FSBSL
RES 619ohm 1W 1% WW AXIAL

RES 619ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S6190FSBSL RWR81S6190FSBSL-ND RWR81S6190FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 619 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 619 ohms 619 ohms 619 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1311273 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R333JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers