673 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 673ohm 1W 0.5% WW AXIAL
EGS-1-80 673 .5% RWR81S6730DS B12
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR81S6730DSB12-ND | RWR81S6730DSB12 | 3110-RWR81S6730DSB12 |
| Product Name | Through Hole Resistors | RES 673 OHM 1W 0.5% WW AXIAL | Wirewound Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 673 ohms | 673 ohms | 673 ohms |