Vishay Intertechnology, Inc. Through Hole Resistors RWR81S6040FRS73

Description
604 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
604 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S6040FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S6040FRS73-ND
Through Hole Resistors RWR81S6040FRS73-ND
604 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

604 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 604 OHM 1W 1% WW AXIAL - RWR81S6040FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 604 OHM 1W 1% WW AXIAL
RWR81S6040FRS73
RES 604 OHM 1W 1% WW AXIAL RWR81S6040FRS73
RES 604ohm 1W 1% WW AXIAL

RES 604ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S6040FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S6040FRS73
Wirewound Resistors 3110-RWR81S6040FRS73
EGS-1-80 604 1% RWR81S6040FR S73

EGS-1-80 604 1% RWR81S6040FR S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S6040FRS73-ND RWR81S6040FRS73 3110-RWR81S6040FRS73
Product Name Through Hole Resistors RES 604 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 604 ohms 604 ohms 604 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R181JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details