D-Subminiature, Dsub, Stamped Signal 3A, Straight PCB Thru Hole Low Profile, Height=6.02mm(0.237i
Dsub, Stamped Signal 3A, Straight PCB Th
DSUB, STAMPED SIGNAL 3A, STRAIGH
Dsub, Stamped Signal 3A, Straight PCB Thru Hole Low Profile, Height=6.02mm(.237in
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | L177TSEH09SOL2VF | L177TSEH09SOL2VF | 664-L177TSEH09SOL2VF-ND | 89AH9851 |
| Product Name | D-Subminiature | D-Sub Connectors | D-Sub Connector Assemblies | Dsub, Stamped Signal 3A, Straight Pcb Thru Hole Low Profile, Height=6.02Mm(.237In), 9 Socket, Bright Tin Shell, 0.38Μm(15Μ In) Gold, 4-40 Removable Front Screwlock / Tray Amphenol Communi... |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Receptacle, Female Sockets | D-Sub Connector |
| Geometry | Straight | Straight | ||
| Category | D-Sub Connector | |||
| Mounting | Through Hole |