STAMPED PIN DSUB, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (.750in), 9/9 (Pin/Pin), 0.38μm (15μin) Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 2*Arrowhead Boardlock, Amphenol is one of the leading manufacturers of D-Sub connectors Contact us today for more details of D-Sub, , part number L17H2111120
9, 9 Position D-Sub - Stacked Plug, Male Pins Connector
Dsub, Stamped Signal 3A, Dual Port Right
Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (.750in), 9/9 (Pin/Pin), 0.38µm (15µ in) Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 2*Arrowhead Boardlock / Tray
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L17H2111120 | L17H2111120-ND | L17H2111120 | 99K9001 |
| Product Name | STAMPED PIN DSUB | D-Sub Connector Assemblies | D-Sub Connectors | Dsub, Stamped Signal 3A, Dual Port Right Angle Pcb Thru Hole, F=19.05Mm (.750In), 9/9 (Pin/pin), 0.38Μm (15Μ In) Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 2*arrowhead Boardlock /... |
| Connector Type | D-Sub Connector; PC Card Connector | Plug, Male Pins | D-Sub Connector | D-Sub Connector |
| Geometry | Right Angle | Right Angle | ||
| Category | D-Sub Connector | |||
| Mounting | Through Hole, Right Angle |