Stamped Pin DSUB, Dsub, Stamped Signal 3A, Right Angle PCB Thru Hole, High Temp Std Density, FP=8.08mm (.318in), 09 Pin, Bright Tin Shell+Grounding Dimples, 0.38μm (15μin) Gold, 4-40 Removable Front Screwlock, Ground Tab& Boardlock, Plastic Tray, Closed Back, Amphenol is one of the leading manufacturers of D-Sub connectors Contact us today for more details of D-Sub, part number L17HTNEP4F2C
9 Position D-Sub Plug, Male Pins Connector
Dsub, Stamped Signal 3A, Right Angle PCB
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | L17HTNEP4F2C | L17HTNEP4F2C-ND | L17HTNEP4F2C |
| Product Name | Stamped Pin DSUB | D-Sub Connector Assemblies | D-Sub Connectors |
| Connector Type | D-Sub Connector; PC Card Connector | Plug, Male Pins | D-Sub Connector |
| Geometry | Right Angle | ||
| Category | D-Sub Connector | ||
| Mounting | Through Hole, Right Angle |