Waterproof D-Sub, Dsub, Machined Signal 5A, IP67, Bright Tin Shell, High Density, Straight PCB Thru Hole, 15 Socket, Flash Gold, 4-40 Rear Insert, Two Screwlocks packed (4.8mm*9.5mm&4.8mm*1
15 Position D-Sub, High Density Receptacle, Female Sockets Connector
Dsub, Machined Signal 5A, IP67, Bright T
Connector
HD D SUB CONN, RCPT, 15POS, SOLDER; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:17EHD Series; No. of Contacts:15Contacts;
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L17EHD15S20 | 664-L17EHD15S20-ND | L17EHD15S20 | L17EHD15S20 | 89AH9668 |
| Product Name | Waterproof D-Sub | D-Sub Connector Assemblies | D-Sub Connectors | Hd D Sub Conn, Rcpt, 15Pos, Solder; D Sub Connector Type Amphenol Communications Solutions | |
| Connector Type | D-Sub Connector; PC Card Connector | Receptacle, Female Sockets | D-Sub Connector | D-Sub Connector | |
| Geometry | Straight | ||||
| Category | D-Sub Connector | ||||
| Mounting | Panel Mount, Through Hole |