Dsub Board Stacked, D-Sub Dual Port Connectors, Input Output Connectors, Stamped Signal 3A, Stacked Right Angle PCB Thru Hole, F=15.88mm (.625in), 15HD/15HD (Socket/Socket, FP=5.08mm), Flash Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 4*Arrowhead Boardlock, Amphenol is one of the leading manufacturers of Dsub Board Stacked. Contact us today for more details of Dsub Board Stacked, part number L17H1770130508.
Dsub, Stamped Signal 3A, Dual Port Right
Connector
15, 15 Position D-Sub - Stacked Receptacle, Female Sockets Connector
STACKED D SUB CONN, 15P RCPT-15P RCPT ROHS COMPLIANT: YES
| Amphenol Communications Solutions | Powell Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | L17H1770130508 | L17H1770130508 | L17H1770130508 | L17H1770130508-ND | 69AH0663 |
| Product Name | Dsub Board Stacked | D-Sub Connectors | D-Sub Connector Assemblies | Stacked D Sub Conn, 15P Rcpt-15P Rcpt Rohs Compliant Amphenol Communications Solutions | |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Receptacle, Female Sockets | ||
| Geometry | Right Angle | ||||
| Termination | Through Hole | ||||
| Voltage Rating | 250 volts | 250 volts |