Amphenol Communications Solutions D-Sub L17H2562120MT

Description
D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (0.750in), 25/25 (Pin/Socket), 0.76m (30 in) Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 2*Arrowhead Boardlock, Matt Tin Ctns, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17H2562120MT
Request a Quote Datasheet
Description
D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (0.750in), 25/25 (Pin/Socket), 0.76m (30 in) Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 2*Arrowhead Boardlock, Matt Tin Ctns, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17H2562120MT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (0.750in), 25/25 (Pin/Socket), 0.76m (30 in) Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 2*Arrowhead Boardlock, Matt Tin Ctns, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17H2562120MT

D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (0.750in), 25/25 (Pin/Socket), 0.76m (30 in) Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 2*Arrowhead Boardlock, Matt Tin Ctns, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17H2562120MT

Supplier's Site Datasheet
D-Sub Connector Assemblies - L17H2562120MT-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
L17H2562120MT-ND
D-Sub Connector Assemblies L17H2562120MT-ND
25, 25 Position D-Sub - Stacked Plug, Male Pins; Receptacle, Female Sockets Connector

25, 25 Position D-Sub - Stacked Plug, Male Pins; Receptacle, Female Sockets Connector

Buy Now Datasheet
D-Sub Connectors - L17H2562120MT - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
L17H2562120MT
D-Sub Connectors L17H2562120MT
Dsub, Stamped Signal 3A, Dual Port Right

Dsub, Stamped Signal 3A, Dual Port Right

Buy Now
Dsub, Stamped Signal 3A, Dual Port Right Angle Pcb Thru Hole, F=19.05Mm (.750In), 25/25 (Pin/socket), 0.76Μm (30Μ In) Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 2*arrowhead Boardl... - 49X1363 - Newark, An Avnet Company
Chicago, IL, United States
Dsub, Stamped Signal 3A, Dual Port Right Angle Pcb Thru Hole, F=19.05Mm (.750In), 25/25 (Pin/socket), 0.76Μm (30Μ In) Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 2*arrowhead Boardl...
49X1363
Dsub, Stamped Signal 3A, Dual Port Right Angle Pcb Thru Hole, F=19.05Mm (.750In), 25/25 (Pin/socket), 0.76Μm (30Μ In) Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 2*arrowhead Boardl... 49X1363
Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (.750in), 25/25 (Pin/Socket), 0.76µm (30µ in) Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 2*Arrowhead Boardlock, Matt Tin Ctns / Tray

Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (.750in), 25/25 (Pin/Socket), 0.76µm (30µ in) Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 2*Arrowhead Boardlock, Matt Tin Ctns / Tray

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number L17H2562120MT L17H2562120MT-ND L17H2562120MT 49X1363
Product Name D-Sub D-Sub Connector Assemblies D-Sub Connectors Dsub, Stamped Signal 3A, Dual Port Right Angle Pcb Thru Hole, F=19.05Mm (.750In), 25/25 (Pin/socket), 0.76Μm (30Μ In) Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 2*arrowhead Boardl...
Connector Type D-Sub Connector; PC Card Connector Plug, Male Pins; Receptacle, Female Sockets D-Sub Connector D-Sub Connector
Geometry Right Angle Right Angle
Termination Through Hole
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data