Amphenol Corporation Waterproof D-Sub L17EHD15P20

Description
Waterproof D-Sub, Dsub IP67 waterproof, HD 15M,G/F,straight PCB with stand off and boardlocks, Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of D-Sub Connector, part number L17EHD15P20
Request a Quote Datasheet
Description
Waterproof D-Sub, Dsub IP67 waterproof, HD 15M,G/F,straight PCB with stand off and boardlocks, Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of D-Sub Connector, part number L17EHD15P20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Waterproof D-Sub - L17EHD15P20 - Amphenol Communications Solutions
Nashua, NH, United States
Waterproof D-Sub
L17EHD15P20
Waterproof D-Sub L17EHD15P20
Waterproof D-Sub, Dsub IP67 waterproof, HD 15M,G/F,straight PCB with stand off and boardlocks, Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of D-Sub Connector, part number L17EHD15P20

Waterproof D-Sub, Dsub IP67 waterproof, HD 15M,G/F,straight PCB with stand off and boardlocks, Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of D-Sub Connector, part number L17EHD15P20

Supplier's Site Datasheet
D-Sub Connector Assemblies - 664-L17EHD15P20-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
664-L17EHD15P20-ND
D-Sub Connector Assemblies 664-L17EHD15P20-ND
15 Position D-Sub, High Density Plug, Male Pins Connector

15 Position D-Sub, High Density Plug, Male Pins Connector

Buy Now Datasheet
D-Sub Connectors - L17EHD15P20 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
L17EHD15P20
D-Sub Connectors L17EHD15P20
Dsub IP67 waterproof, HD 15M,G/F,straig

Dsub IP67 waterproof, HD 15M,G/F,straig

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Singapore, Singapore
Electronic Connector
383-L17EHD15P20
Electronic Connector 383-L17EHD15P20
D-Subminiature IP67 waterproof HD 15M G/F straight PCB with stand off and board locks Product overview: L17EHD15P20 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Terminators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 383-L17EHD15P20 can be used for catalog matching and distributor lookup.

D-Subminiature IP67 waterproof HD 15M G/F straight PCB with stand off and board locks Product overview: L17EHD15P20 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Terminators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 383-L17EHD15P20 can be used for catalog matching and distributor lookup.

Supplier's Site
Hd D-Sub Conn, Plug, 15Pos, De, Solder; D Sub Connector Type Amphenol Communications Solutions - 89AH9666 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Conn, Plug, 15Pos, De, Solder; D Sub Connector Type Amphenol Communications Solutions
89AH9666
Hd D-Sub Conn, Plug, 15Pos, De, Solder; D Sub Connector Type Amphenol Communications Solutions 89AH9666
HD D-SUB CONN, PLUG, 15POS, DE, SOLDER; D Sub Connector Type:High Density; Gender:Plug; Product Range:17EHD Series; No. of Contacts:15Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes

HD D-SUB CONN, PLUG, 15POS, DE, SOLDER; D Sub Connector Type:High Density; Gender:Plug; Product Range:17EHD Series; No. of Contacts:15Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Powell Electronics, Inc. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number L17EHD15P20 664-L17EHD15P20-ND L17EHD15P20 L17EHD15P20 383-L17EHD15P20 89AH9666
Product Name Waterproof D-Sub D-Sub Connector Assemblies D-Sub Connectors Electronic Connector Hd D-Sub Conn, Plug, 15Pos, De, Solder; D Sub Connector Type Amphenol Communications Solutions
Connector Type D-Sub Connector; PC Card Connector Plug, Male Pins D-Sub Connector D-Sub Connector
Geometry Straight
Category D-Sub Connector
Mounting Panel Mount, Through Hole
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data