D-Subminiature, Dsub, Machined Signal 5A, IP67, Bright Tin Shell, Right Angle PCB Thru Hole, 9 Socket, Flash Gold, 4-40 Rear Insert, Two Screwlocks packed (4.8mm*9.5mm&4.8mm*1
CONN D-SUB RCPT 9POS R/A SOLDER
Amphenol Communications Solutions
Amphenol Communications Solutions
Dsub IP67 waterproof, SD 9F G/F,R/A,with
Connector
Dsub IP67 waterproof, SD 9F G/F,R/A,without metal brackets or boardlocsk / Tray
| Amphenol Communications Solutions | DigiKey | RS Components, Ltd. | Powell Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L17ED09S30 | 664-L17ED09S30-ND | 2784280 | L17ED09S30 | L17ED09S30 | 89AH9642 |
| Product Name | D-Subminiature | D-Sub Connector Assemblies | D Sub Connectors | D-Sub Connectors | Dsub Ip67 Waterproof, Sd 9F G/f,r/a,without Metal Brackets Or Boardlocsk / Tray Amphenol Communications Solutions | |
| Connector Type | D-Sub Connector; PC Card Connector | Receptacle, Female Sockets | D-Sub Connector | D-Sub Connector | D-Sub Connector | |
| Geometry | Right Angle | Right Angle | ||||
| Category | D-Sub Connector | |||||
| Mounting | Panel Mount, Through Hole, Right Angle |