Amphenol Communications Solutions D-Sub L17H1112134

Description
D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 9/9 (Pin/Pin), 0.76m (30 in) Gold, Bright Tin Shell, M3 Threaded Rear Insert, 4*Arrowhead Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17H1112134
Request a Quote Datasheet
Description
D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 9/9 (Pin/Pin), 0.76m (30 in) Gold, Bright Tin Shell, M3 Threaded Rear Insert, 4*Arrowhead Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17H1112134
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 9/9 (Pin/Pin), 0.76m (30 in) Gold, Bright Tin Shell, M3 Threaded Rear Insert, 4*Arrowhead Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17H1112134

D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 9/9 (Pin/Pin), 0.76m (30 in) Gold, Bright Tin Shell, M3 Threaded Rear Insert, 4*Arrowhead Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17H1112134

Supplier's Site Datasheet
D-Sub Connectors - L17H1112134 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
L17H1112134
D-Sub Connectors L17H1112134
Dsub, Stamped Signal 3A, Dual Port Right

Dsub, Stamped Signal 3A, Dual Port Right

Buy Now
D-Sub Connector Assemblies - L17H1112134-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
L17H1112134-ND
D-Sub Connector Assemblies L17H1112134-ND
9, 9 Position D-Sub - Stacked Plug, Male Pins Connector

9, 9 Position D-Sub - Stacked Plug, Male Pins Connector

Buy Now Datasheet
Dsub, Stamped Signal 3A, Dual Port Right Angle Pcb Thru Hole, F=15.88Mm (.625In), 9/9 (Pin/pin), 0.76Μm (30Μ In) Gold, Bright Tin Shell, M3 Threaded Rear Insert, 4*arrowhead Boardlock / T... - 99K8508 - Newark, An Avnet Company
Chicago, IL, United States
Dsub, Stamped Signal 3A, Dual Port Right Angle Pcb Thru Hole, F=15.88Mm (.625In), 9/9 (Pin/pin), 0.76Μm (30Μ In) Gold, Bright Tin Shell, M3 Threaded Rear Insert, 4*arrowhead Boardlock / T...
99K8508
Dsub, Stamped Signal 3A, Dual Port Right Angle Pcb Thru Hole, F=15.88Mm (.625In), 9/9 (Pin/pin), 0.76Μm (30Μ In) Gold, Bright Tin Shell, M3 Threaded Rear Insert, 4*arrowhead Boardlock / T... 99K8508
Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (.625in), 9/9 (Pin/Pin), 0.76µm (30µ in) Gold, Bright Tin Shell, M3 Threaded Rear Insert, 4*Arrowhead Boardlock / Tray

Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (.625in), 9/9 (Pin/Pin), 0.76µm (30µ in) Gold, Bright Tin Shell, M3 Threaded Rear Insert, 4*Arrowhead Boardlock / Tray

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number L17H1112134 L17H1112134 L17H1112134-ND 99K8508
Product Name D-Sub D-Sub Connectors D-Sub Connector Assemblies Dsub, Stamped Signal 3A, Dual Port Right Angle Pcb Thru Hole, F=15.88Mm (.625In), 9/9 (Pin/pin), 0.76Μm (30Μ In) Gold, Bright Tin Shell, M3 Threaded Rear Insert, 4*arrowhead Boardlock / T...
Connector Type D-Sub Connector; PC Card Connector D-Sub Connector Plug, Male Pins D-Sub Connector
Geometry Right Angle Right Angle
Termination Through Hole
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

STAMPED PIN D-SubMINIATURE - 17EBH026SAM100 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector; PC Card Connector
Geometry Right Angle
Termination Solder Cup
View Details
4 suppliers
PwrBlade+ ® - 10106126-6004001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Voltage Rating 1000 to 2500 volts
Current Rating 40.0 to 58.0 amps
View Details
3 suppliers
PwrBlade+ ® - 10106262-5004402LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
View Details
PwrBlade ® - 51915-062LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers