D-Subminiature, Dsub, Machined Hybrid, 5W5, Coax Contacts Only, Socket, Straight PCB Thru Hole, Bright Tin Shell, 0.76m (30 in) Coax, 3.05mm (0.120in) Clear Hole, Without Standoff&Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L177TWB5W5SCY
Dsub, Machined Hybrid, 5W5, Coax Contact
5 (Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector
Dsub, Machined Hybrid, 5W5, Coax Contacts Only, Socket, Straight PCB Thru Hole, Bright Tin Shell, 0.76 m (30 in) Coax, 3.05mm (.120in) Clear Hole, Without Standoff&Boardlock / Tray
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Coaxial Connectors | Electrical Connectors | Board Mount Connectors | Coaxial Connectors |
| Product Number | L177TWB5W5SCY | L177TWB5W5SCY | L177TWB5W5SCY-ND | 49X1548 |
| Product Name | D-Subminiature | D-Sub Connectors | D-Sub Connector Assemblies | Dsub, Machined Hybrid, 5W5, Coax Contacts Only, Socket, Straight Pcb Thru Hole, Bright Tin Shell, 0.76 M (30 In) Coax, 3.05Mm (.120In) Clear Hole, Without Standoff&boardlock / Tray Amphenol Com... |
| Geometry | Straight | Straight | ||
| Connector Type | D-Sub Connector | Receptacle, Female Sockets | ||
| Category | D-Sub Connector | |||
| Mounting | Panel Mount, Through Hole |