D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (0.750in), 9/9 (Pin/Pin), Flash Gold, Bright Tin Shell, 4-40 Removable Front Screwlock, 2*Arrowhead Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17H2110121
DSUB STAMPED SIGNAL 3A DUAL PORT
Dsub Stamped Signal 3A Dual Port RA PCB
Connector
STACKED D SUB CONN, 9P PLUG-9P PLUG ROHS COMPLIANT: YES
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L17H2110121 | 664-L17H2110121-ND | L17H2110121 | L17H2110121 | 69AH0665 |
| Product Name | D-Sub | D-Sub Connector Assemblies | D-Sub Connectors | Stacked D Sub Conn, 9P Plug-9P Plug Rohs Compliant Amphenol Communications Solutions | |
| Connector Type | D-Sub Connector; PC Card Connector | Plug, Male Pins | D-Sub Connector | ||
| Geometry | Right Angle | ||||
| Termination | Through Hole | ||||
| Voltage Rating | 250 volts | 250 volts |