Amphenol Communications Solutions D-Sub L17H27K0137

Description
D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (0.750in), 15HD/15HD (Socket/Pin), Flash Gold, Bright Tin Shell, 4-40 Fixed Front Screwlock, 4*Arrowhead Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17H27K0137
Request a Quote Datasheet
Description
D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (0.750in), 15HD/15HD (Socket/Pin), Flash Gold, Bright Tin Shell, 4-40 Fixed Front Screwlock, 4*Arrowhead Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17H27K0137
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (0.750in), 15HD/15HD (Socket/Pin), Flash Gold, Bright Tin Shell, 4-40 Fixed Front Screwlock, 4*Arrowhead Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17H27K0137

D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (0.750in), 15HD/15HD (Socket/Pin), Flash Gold, Bright Tin Shell, 4-40 Fixed Front Screwlock, 4*Arrowhead Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17H27K0137

Supplier's Site Datasheet
D-Sub Connector Assemblies - L17H27K0137-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
L17H27K0137-ND
D-Sub Connector Assemblies L17H27K0137-ND
15, 15 Position D-Sub - Stacked Plug, Male Pins; Receptacle, Female Sockets Connector

15, 15 Position D-Sub - Stacked Plug, Male Pins; Receptacle, Female Sockets Connector

Buy Now Datasheet
D-Sub Connectors - L17H27K0137 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
L17H27K0137
D-Sub Connectors L17H27K0137
Dsub, Stamped Signal 3A, Dual Port Right

Dsub, Stamped Signal 3A, Dual Port Right

Buy Now
Dsub, Stamped Signal 3A, Dual Port Right Angle Pcb Thru Hole, F=19.05Mm (.750In), 15Hd/15Hd (Socket/pin), Flash Gold, Bright Tin Shell, 4-40 Fixed Front Screwlock, 4*arrowhead Boardlock / Tray Amph... - 49X1374 - Newark, An Avnet Company
Chicago, IL, United States
Dsub, Stamped Signal 3A, Dual Port Right Angle Pcb Thru Hole, F=19.05Mm (.750In), 15Hd/15Hd (Socket/pin), Flash Gold, Bright Tin Shell, 4-40 Fixed Front Screwlock, 4*arrowhead Boardlock / Tray Amph...
49X1374
Dsub, Stamped Signal 3A, Dual Port Right Angle Pcb Thru Hole, F=19.05Mm (.750In), 15Hd/15Hd (Socket/pin), Flash Gold, Bright Tin Shell, 4-40 Fixed Front Screwlock, 4*arrowhead Boardlock / Tray Amph... 49X1374
Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (.750in), 15HD/15HD (Socket/Pin), Flash Gold, Bright Tin Shell, 4-40 Fixed Front Screwlock, 4*Arrowhead Boardlock / Tray

Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (.750in), 15HD/15HD (Socket/Pin), Flash Gold, Bright Tin Shell, 4-40 Fixed Front Screwlock, 4*Arrowhead Boardlock / Tray

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number L17H27K0137 L17H27K0137-ND L17H27K0137 49X1374
Product Name D-Sub D-Sub Connector Assemblies D-Sub Connectors Dsub, Stamped Signal 3A, Dual Port Right Angle Pcb Thru Hole, F=19.05Mm (.750In), 15Hd/15Hd (Socket/pin), Flash Gold, Bright Tin Shell, 4-40 Fixed Front Screwlock, 4*arrowhead Boardlock / Tray Amph...
Connector Type D-Sub Connector; PC Card Connector Plug, Male Pins; Receptacle, Female Sockets D-Sub Connector D-Sub Connector
Geometry Right Angle Right Angle
Termination Through Hole
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data