Amphenol Communications Solutions D-Sub L17H2430110

Description
D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (0.750in), 15/15 (Socket/Pin), Flash Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 4* 4-40 Threaded Hole, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17H2430110
Request a Quote Datasheet
Description
D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (0.750in), 15/15 (Socket/Pin), Flash Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 4* 4-40 Threaded Hole, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17H2430110
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (0.750in), 15/15 (Socket/Pin), Flash Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 4* 4-40 Threaded Hole, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17H2430110

D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (0.750in), 15/15 (Socket/Pin), Flash Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 4* 4-40 Threaded Hole, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17H2430110

Supplier's Site Datasheet
D-Sub Connector Assemblies - L17H2430110-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
L17H2430110-ND
D-Sub Connector Assemblies L17H2430110-ND
15, 15 Position D-Sub - Stacked Plug, Male Pins; Receptacle, Female Sockets Connector

15, 15 Position D-Sub - Stacked Plug, Male Pins; Receptacle, Female Sockets Connector

Buy Now Datasheet
D-Sub Connectors - L17H2430110 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
L17H2430110
D-Sub Connectors L17H2430110
Dsub, Stamped Signal 3A, Dual Port Right

Dsub, Stamped Signal 3A, Dual Port Right

Buy Now
Dsub, Stamped Signal 3A, Dual Port Right Angle Pcb Thru Hole, F=19.05Mm (.750In), 15/15 (Socket/pin), Flash Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 4* 4-40 Threaded Hole / Tray Amphenol ... - 49X1361 - Newark, An Avnet Company
Chicago, IL, United States
Dsub, Stamped Signal 3A, Dual Port Right Angle Pcb Thru Hole, F=19.05Mm (.750In), 15/15 (Socket/pin), Flash Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 4* 4-40 Threaded Hole / Tray Amphenol ...
49X1361
Dsub, Stamped Signal 3A, Dual Port Right Angle Pcb Thru Hole, F=19.05Mm (.750In), 15/15 (Socket/pin), Flash Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 4* 4-40 Threaded Hole / Tray Amphenol ... 49X1361
Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (.750in), 15/15 (Socket/Pin), Flash Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 4* 4-40 Threaded Hole / Tray

Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (.750in), 15/15 (Socket/Pin), Flash Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 4* 4-40 Threaded Hole / Tray

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number L17H2430110 L17H2430110-ND L17H2430110 49X1361
Product Name D-Sub D-Sub Connector Assemblies D-Sub Connectors Dsub, Stamped Signal 3A, Dual Port Right Angle Pcb Thru Hole, F=19.05Mm (.750In), 15/15 (Socket/pin), Flash Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 4* 4-40 Threaded Hole / Tray Amphenol ...
Connector Type D-Sub Connector; PC Card Connector Plug, Male Pins; Receptacle, Female Sockets D-Sub Connector D-Sub Connector
Geometry Right Angle Right Angle
Termination Through Hole
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade ® - 51915-094LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 16 #
View Details
3 suppliers
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51764-10100801A0LF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 8 #
View Details
3 suppliers
STAMPED PIN D-SubMINIATURE - 17EHD062SAM030 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector; PC Card Connector
Termination PCB Mount
View Details
2 suppliers
DDR2 SO DIMM - 10033853-252ASRLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type PC Card Connector
Geometry Right Angle
Termination Surface Mount
View Details
3 suppliers