Amphenol Communications Solutions D-Sub L17H2772231HT

Description
D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (0.750in), 15HD/15HD (Socket/Socket), 0.76m (30 in) Gold, Nickel Shell, 4-40 Removable Front Screwlock, 4*Arrowhead Boardlock, High Temp, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17H2772231HT
Request a Quote Datasheet
Description
D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (0.750in), 15HD/15HD (Socket/Socket), 0.76m (30 in) Gold, Nickel Shell, 4-40 Removable Front Screwlock, 4*Arrowhead Boardlock, High Temp, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17H2772231HT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (0.750in), 15HD/15HD (Socket/Socket), 0.76m (30 in) Gold, Nickel Shell, 4-40 Removable Front Screwlock, 4*Arrowhead Boardlock, High Temp, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17H2772231HT

D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (0.750in), 15HD/15HD (Socket/Socket), 0.76m (30 in) Gold, Nickel Shell, 4-40 Removable Front Screwlock, 4*Arrowhead Boardlock, High Temp, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17H2772231HT

Supplier's Site Datasheet
D-Sub Connectors - L17H2772231HT - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
L17H2772231HT
D-Sub Connectors L17H2772231HT
Dsub, Stamped Signal 3A, Dual Port Right

Dsub, Stamped Signal 3A, Dual Port Right

Buy Now
D-Sub Connector Assemblies - L17H2772231HT-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
L17H2772231HT-ND
D-Sub Connector Assemblies L17H2772231HT-ND
15, 15 Position D-Sub - Stacked Receptacle, Female Sockets Connector

15, 15 Position D-Sub - Stacked Receptacle, Female Sockets Connector

Buy Now Datasheet
Dsub, Stamped Signal 3A, Dual Port Right Angle Pcb Thru Hole, F=19.05Mm (.750In), 15Hd/15Hd (Socket/socket), 0.76 M (30 In) Gold, Nickel Shell, 4-40 Removable Front Screwlock, 4*arrowhead Boardlock... - 49X1378 - Newark, An Avnet Company
Chicago, IL, United States
Dsub, Stamped Signal 3A, Dual Port Right Angle Pcb Thru Hole, F=19.05Mm (.750In), 15Hd/15Hd (Socket/socket), 0.76 M (30 In) Gold, Nickel Shell, 4-40 Removable Front Screwlock, 4*arrowhead Boardlock...
49X1378
Dsub, Stamped Signal 3A, Dual Port Right Angle Pcb Thru Hole, F=19.05Mm (.750In), 15Hd/15Hd (Socket/socket), 0.76 M (30 In) Gold, Nickel Shell, 4-40 Removable Front Screwlock, 4*arrowhead Boardlock... 49X1378
Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (.750in), 15HD/15HD (Socket/Socket), 0.76 m (30 in) Gold, Nickel Shell, 4-40 Removable Front Screwlock, 4*Arrowhead Boardlock, High Temp / Tray

Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (.750in), 15HD/15HD (Socket/Socket), 0.76 m (30 in) Gold, Nickel Shell, 4-40 Removable Front Screwlock, 4*Arrowhead Boardlock, High Temp / Tray

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number L17H2772231HT L17H2772231HT L17H2772231HT-ND 49X1378
Product Name D-Sub D-Sub Connectors D-Sub Connector Assemblies Dsub, Stamped Signal 3A, Dual Port Right Angle Pcb Thru Hole, F=19.05Mm (.750In), 15Hd/15Hd (Socket/socket), 0.76 M (30 In) Gold, Nickel Shell, 4-40 Removable Front Screwlock, 4*arrowhead Boardlock...
Connector Type D-Sub Connector; PC Card Connector D-Sub Connector Receptacle, Female Sockets D-Sub Connector
Geometry Right Angle Right Angle
Termination Through Hole
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10107201AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 72 #
View Details
3 suppliers
PwrBlade ® - 51733-019LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
View Details
PWRBLADE HEADER - RIGHT ANGLE - 51731-060LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
PWRBLADE HEADER - VERTICAL - 51702-11102400AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers