Amphenol Communications Solutions D-Subminiature L17HTHAS4F4C

Description
D-Subminiature, Dsub, Stamped Signal 3A, Right Angle PCB Thru Hole, Hight Temp High Density, FP=8.89mm (0.350in), 26 Socket, Bright Tin Shell, 0.76m (30 in) Gold, 4-40 Removable Front Screwlock, Ground Tab&Boardlock, Plastic Tray, Close Back, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17HTHAS4F4C
Request a Quote Datasheet
Description
D-Subminiature, Dsub, Stamped Signal 3A, Right Angle PCB Thru Hole, Hight Temp High Density, FP=8.89mm (0.350in), 26 Socket, Bright Tin Shell, 0.76m (30 in) Gold, 4-40 Removable Front Screwlock, Ground Tab&Boardlock, Plastic Tray, Close Back, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17HTHAS4F4C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Subminiature - L17HTHAS4F4C - Amphenol Communications Solutions
Nashua, NH, United States
D-Subminiature
L17HTHAS4F4C
D-Subminiature L17HTHAS4F4C
D-Subminiature, Dsub, Stamped Signal 3A, Right Angle PCB Thru Hole, Hight Temp High Density, FP=8.89mm (0.350in), 26 Socket, Bright Tin Shell, 0.76m (30 in) Gold, 4-40 Removable Front Screwlock, Ground Tab&Boardlock, Plastic Tray, Close Back, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17HTHAS4F4C

D-Subminiature, Dsub, Stamped Signal 3A, Right Angle PCB Thru Hole, Hight Temp High Density, FP=8.89mm (0.350in), 26 Socket, Bright Tin Shell, 0.76m (30 in) Gold, 4-40 Removable Front Screwlock, Ground Tab&Boardlock, Plastic Tray, Close Back, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17HTHAS4F4C

Supplier's Site Datasheet
D-Sub Connector Assemblies - L17HTHAS4F4C-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
L17HTHAS4F4C-ND
D-Sub Connector Assemblies L17HTHAS4F4C-ND
26 Position D-Sub, High Density Receptacle, Female Sockets Connector

26 Position D-Sub, High Density Receptacle, Female Sockets Connector

Buy Now Datasheet
D-Sub Connectors - L17HTHAS4F4C - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
L17HTHAS4F4C
D-Sub Connectors L17HTHAS4F4C
Dsub, Stamped Signal 3A, Right Angle PCB

Dsub, Stamped Signal 3A, Right Angle PCB

Buy Now
Dsub, Stamped Signal 3A, Right Angle Pcb Thru Hole, Hight Temp High Density, Fp=8.89Mm (.350In), 26 Socket, Bright Tin Shell, 0.76Μm (30Μ In) Gold, 4-40 Removable Front Screwlock, Ground ... - 99K7946 - Newark, An Avnet Company
Chicago, IL, United States
Dsub, Stamped Signal 3A, Right Angle Pcb Thru Hole, Hight Temp High Density, Fp=8.89Mm (.350In), 26 Socket, Bright Tin Shell, 0.76Μm (30Μ In) Gold, 4-40 Removable Front Screwlock, Ground ...
99K7946
Dsub, Stamped Signal 3A, Right Angle Pcb Thru Hole, Hight Temp High Density, Fp=8.89Mm (.350In), 26 Socket, Bright Tin Shell, 0.76Μm (30Μ In) Gold, 4-40 Removable Front Screwlock, Ground ... 99K7946
Dsub, Stamped Signal 3A, Right Angle PCB Thru Hole, Hight Temp High Density, FP=8.89mm (.350in), 26 Socket, Bright Tin Shell, 0.76µm (30µ in) Gold, 4-40 Removable Front Screwlock, Ground Tab&Boardlock, Plastic Tray, Close Back / T

Dsub, Stamped Signal 3A, Right Angle PCB Thru Hole, Hight Temp High Density, FP=8.89mm (.350in), 26 Socket, Bright Tin Shell, 0.76µm (30µ in) Gold, 4-40 Removable Front Screwlock, Ground Tab&Boardlock, Plastic Tray, Close Back / T

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number L17HTHAS4F4C L17HTHAS4F4C-ND L17HTHAS4F4C 99K7946
Product Name D-Subminiature D-Sub Connector Assemblies D-Sub Connectors Dsub, Stamped Signal 3A, Right Angle Pcb Thru Hole, Hight Temp High Density, Fp=8.89Mm (.350In), 26 Socket, Bright Tin Shell, 0.76Μm (30Μ In) Gold, 4-40 Removable Front Screwlock, Ground ...
Connector Type D-Sub Connector; PC Card Connector Receptacle, Female Sockets D-Sub Connector D-Sub Connector
Geometry Right Angle Right Angle
Category D-Sub Connector
Mounting Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

METRAL ® - 10085238-110LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Voltage Rating 500 volts
View Details
3 suppliers
PwrBlade+ ® - 10106124-5003001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
View Details
PwrBlade ® - 51915-122LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 32 #
View Details
3 suppliers
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51793-003LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 16 #
View Details
5 suppliers