Stamped Pin DSUB, Dsub, Stamped Signal 3A, Right Angle PCB Through Hole, High Temperature High Density, FP=8.89mm (.350in), 62 Socket, Bright Tin Shell, 0.38μm (15μin) Gold, 4-40 Removable Front Screwlock, Ground Tab&Boardlock, Plastic Tray, Close Back, Amphenol is one of the leading manufacturers of D-Sub connectors Contact us today for more details of D-Sub, part number L17HTHCS4F2C
62 Position D-Sub, High Density Receptacle, Female Sockets Connector
Dsub, Stamped Signal 3A, Right Angle PCB
Dsub, Stamped Signal 3A, Right Angle PCB Thru Hole, Hight Temp High Density, FP=8.89mm (.350in), 62 Socket, Bright Tin Shell, 0.38µm (15µ in) Gold, 4-40 Removable Front Screwlock, Ground Tab&Boardlock, Plastic Tray, Close Back / T
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L17HTHCS4F2C | L17HTHCS4F2C-ND | L17HTHCS4F2C | 99K7993 |
| Product Name | Stamped Pin DSUB | D-Sub Connector Assemblies | D-Sub Connectors | Dsub, Stamped Signal 3A, Right Angle Pcb Thru Hole, Hight Temp High Density, Fp=8.89Mm (.350In), 62 Socket, Bright Tin Shell, 0.38Μm (15Μ In) Gold, 4-40 Removable Front Screwlock, Ground ... |
| Connector Type | D-Sub Connector; PC Card Connector | Receptacle, Female Sockets | D-Sub Connector | D-Sub Connector |
| Geometry | Right Angle | Right Angle | ||
| Category | D-Sub Connector | |||
| Mounting | Through Hole, Right Angle |