Amphenol Corporation D-Sub L177TSEG09SOL2RM5

Description
D-Sub, Dsub, Stamped Signal 3A, Straight PCB Thru Hole Low Profile, Height=6.02mm (.237in), 9 Socket, Bright Tin Shell, 0.38μm (15μin) Gold, M3 Threaded Boardlock, Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of D-Sub Connector, part number L177TSEG09SOL2RM5
Request a Quote Datasheet
Description
D-Sub, Dsub, Stamped Signal 3A, Straight PCB Thru Hole Low Profile, Height=6.02mm (.237in), 9 Socket, Bright Tin Shell, 0.38μm (15μin) Gold, M3 Threaded Boardlock, Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of D-Sub Connector, part number L177TSEG09SOL2RM5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub, Dsub, Stamped Signal 3A, Straight PCB Thru Hole Low Profile, Height=6.02mm (.237in), 9 Socket, Bright Tin Shell, 0.38μm (15μin) Gold, M3 Threaded Boardlock, Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of D-Sub Connector, part number L177TSEG09SOL2RM5

D-Sub, Dsub, Stamped Signal 3A, Straight PCB Thru Hole Low Profile, Height=6.02mm (.237in), 9 Socket, Bright Tin Shell, 0.38μm (15μin) Gold, M3 Threaded Boardlock, Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of D-Sub Connector, part number L177TSEG09SOL2RM5

Supplier's Site Datasheet
D-Sub Connector Assemblies - L177TSEG09SOL2RM5-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
L177TSEG09SOL2RM5-ND
D-Sub Connector Assemblies L177TSEG09SOL2RM5-ND
9 Position D-Sub Receptacle, Female Sockets Connector

9 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
438-L177TSEG09SOL2RM5
Electronic Connector 438-L177TSEG09SOL2RM5
AMPHENOL - L177TSEG09SOL2RM5 - CONNECTOR, D SUB, RCPT, 9POS Product overview: L177TSEG09SOL2RM5 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-L177TSEG09SOL2RM 5 can be used for catalog matching and distributor lookup.

AMPHENOL - L177TSEG09SOL2RM5 - CONNECTOR, D SUB, RCPT, 9POS Product overview: L177TSEG09SOL2RM5 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-L177TSEG09SOL2RM5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub Connectors - L177TSEG09SOL2RM5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
L177TSEG09SOL2RM5
D-Sub Connectors L177TSEG09SOL2RM5
Dsub, Stamped Signal 3A, Straight PCB Th

Dsub, Stamped Signal 3A, Straight PCB Th

Buy Now
Standard D Sub Connector, Ts Series, De, Receptacle, 9, Steel Body, Through Hole Rohs Compliant Amphenol Communications Solutions - 45X4536 - Newark, An Avnet Company
Chicago, IL, United States
Standard D Sub Connector, Ts Series, De, Receptacle, 9, Steel Body, Through Hole Rohs Compliant Amphenol Communications Solutions
45X4536
Standard D Sub Connector, Ts Series, De, Receptacle, 9, Steel Body, Through Hole Rohs Compliant Amphenol Communications Solutions 45X4536
Standard D Sub Connector, TS Series, DE, Receptacle, 9, Steel Body, Through Hole RoHS Compliant: Yes

Standard D Sub Connector, TS Series, DE, Receptacle, 9, Steel Body, Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number L177TSEG09SOL2RM5 L177TSEG09SOL2RM5-ND 438-L177TSEG09SOL2RM5 L177TSEG09SOL2RM5 45X4536
Product Name D-Sub D-Sub Connector Assemblies Electronic Connector D-Sub Connectors Standard D Sub Connector, Ts Series, De, Receptacle, 9, Steel Body, Through Hole Rohs Compliant Amphenol Communications Solutions
Connector Type D-Sub Connector; PC Card Connector Receptacle, Female Sockets D-Sub Connector
Geometry Straight
Category D-Sub Connector
Mounting Through Hole
Unlock Full Specs
to access all available technical data