Stamped Pin DSUB, Dsub, Stamped Signal 3A, Right Angle PCB Thru Hole, Hight Temp High Density, FP=8.89mm (.350in), 15 Socket, Bright Tin Shell, Flash Gold, 4-40 Removable Front Screwlock, Ground Tab&Boardlock, Plastic Tray, Close Back, Amphenol is one of the leading manufacturers of D-Sub connectors Contact us today for more details of D-Sub, part number L17HTHES4F1C
Dsub, Stamped Signal 3A, Right Angle PCB
Connector
15 Position D-Sub, High Density Receptacle, Female Sockets Connector
CONN D-SUB HD RCPT 15P R/A SLDR
D SUB CONN, RCPT, DA, 15POS, TH; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:HTH Series; No. of Contacts:15Contacts;
| Amphenol Communications Solutions | Powell Electronics, Inc. | Powell Electronics, Inc. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L17HTHES4F1C | L17HTHES4F1C | L17HTHES4F1C | L17HTHES4F1C-ND | L17HTHES4F1C | 99K8016 |
| Product Name | Stamped Pin DSUB | D-Sub Connectors | D-Sub Connector Assemblies | D-Sub Connector Assemblies | D Sub Conn, Rcpt, Da, 15Pos, Th; D Sub Connector Type Amphenol Communications Solutions | |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Receptacle, Female Sockets | D-Sub Connector | D-Sub Connector | |
| Geometry | Right Angle | |||||
| Category | D-Sub Connector | |||||
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | Through Hole Mount |