Amphenol Communications Solutions D-Sub L17H2662237

Description
D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (0.750in), 25/25 (Socket/Socket), 0.76m (30 in) Gold, Nickel Shell, 4-40 Fixed Front Screwlock, 4*Arrowhead Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17H2662237
Request a Quote Datasheet
Description
D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (0.750in), 25/25 (Socket/Socket), 0.76m (30 in) Gold, Nickel Shell, 4-40 Fixed Front Screwlock, 4*Arrowhead Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17H2662237
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (0.750in), 25/25 (Socket/Socket), 0.76m (30 in) Gold, Nickel Shell, 4-40 Fixed Front Screwlock, 4*Arrowhead Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17H2662237

D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (0.750in), 25/25 (Socket/Socket), 0.76m (30 in) Gold, Nickel Shell, 4-40 Fixed Front Screwlock, 4*Arrowhead Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17H2662237

Supplier's Site Datasheet
D-Sub Connector Assemblies - L17H2662237-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
L17H2662237-ND
D-Sub Connector Assemblies L17H2662237-ND
25, 25 Position D-Sub - Stacked Receptacle, Female Sockets Connector

25, 25 Position D-Sub - Stacked Receptacle, Female Sockets Connector

Buy Now Datasheet
D-Sub Connectors - L17H2662237 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
L17H2662237
D-Sub Connectors L17H2662237
Dsub, Stamped Signal 3A, Dual Port Right

Dsub, Stamped Signal 3A, Dual Port Right

Buy Now
Dsub, Stamped Signal 3A, Dual Port Right Angle Pcb Thru Hole, F=19.05Mm (.750In), 25/25 (Socket/socket), 0.76Μm (30Μ In) Gold, Nickel Shell, 4-40 Fixed Front Screwlock, 4*arrowhead Boardl... - 49X1372 - Newark, An Avnet Company
Chicago, IL, United States
Dsub, Stamped Signal 3A, Dual Port Right Angle Pcb Thru Hole, F=19.05Mm (.750In), 25/25 (Socket/socket), 0.76Μm (30Μ In) Gold, Nickel Shell, 4-40 Fixed Front Screwlock, 4*arrowhead Boardl...
49X1372
Dsub, Stamped Signal 3A, Dual Port Right Angle Pcb Thru Hole, F=19.05Mm (.750In), 25/25 (Socket/socket), 0.76Μm (30Μ In) Gold, Nickel Shell, 4-40 Fixed Front Screwlock, 4*arrowhead Boardl... 49X1372
Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (.750in), 25/25 (Socket/Socket), 0.76µm (30µ in) Gold, Nickel Shell, 4-40 Fixed Front Screwlock, 4*Arrowhead Boardlock / Tray

Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (.750in), 25/25 (Socket/Socket), 0.76µm (30µ in) Gold, Nickel Shell, 4-40 Fixed Front Screwlock, 4*Arrowhead Boardlock / Tray

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number L17H2662237 L17H2662237-ND L17H2662237 49X1372
Product Name D-Sub D-Sub Connector Assemblies D-Sub Connectors Dsub, Stamped Signal 3A, Dual Port Right Angle Pcb Thru Hole, F=19.05Mm (.750In), 25/25 (Socket/socket), 0.76Μm (30Μ In) Gold, Nickel Shell, 4-40 Fixed Front Screwlock, 4*arrowhead Boardl...
Connector Type D-Sub Connector; PC Card Connector Receptacle, Female Sockets D-Sub Connector D-Sub Connector
Geometry Right Angle Right Angle
Termination Through Hole
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data