D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (0.750in), 9/9 (Pin/Pin), Flash Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 2*Arrowhead Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17H2110120
9, 9 Position D-Sub - Stacked Plug, Male Pins Connector
Dsub Stamped Signal 3A Dual Port RA PCB
DSUB STAMPED SIGNAL 3A DUAL PORT RA PCB TH
Dsub Stamped Signal 3A Dual Port RA PCB TH / Tray
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L17H2110120 | L17H2110120-ND | L17H2110120 | 98AC1637 |
| Product Name | D-Sub | D-Sub Connector Assemblies | D-Sub Connectors | Dsub Stamped Signal 3A Dual Port Ra Pcb Th Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | Plug, Male Pins | D-Sub Connector | D-Sub Connector |
| Geometry | Right Angle | |||
| Termination | Through Hole | |||
| Voltage Rating | 250 volts | 250 volts |