D-Subminiature, Dsub, Stamped Signal 3A, Right Angle PCB Thru Hole, Hight Temp High Density, FP=8.89mm (0.350in), 15 Socket, Bright Tin Shell, 0.76m (30 in) Gold, 4-40 Rear Insert, Ground Tab&Boardlock, Tape & Reel, Close Back, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17HTHES4R4R
Dsub, Stamped Signal 3A, Right Angle PCB
15 Position D-Sub, High Density Receptacle, Female Sockets Connector
Dsub, Stamped Signal 3A, Right Angle PCB Thru Hole, Hight Temp High Density, FP=8.89mm (.350in), 15 Socket, Bright Tin Shell, 0.76µm (30µ in) Gold, 4-40 Rear Insert, Ground Tab&Boardlock, Tape & Reel, Close Back / Tray
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | L17HTHES4R4R | L17HTHES4R4R | L17HTHES4R4R-ND | 49X1246 |
| Product Name | D-Subminiature | D-Sub Connectors | D-Sub Connector Assemblies | Dsub, Stamped Signal 3A, Right Angle Pcb Thru Hole, Hight Temp High Density, Fp=8.89Mm (.350In), 15 Socket, Bright Tin Shell, 0.76Μm (30Μ In) Gold, 4-40 Rear Insert, Ground Tab&boardl... |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Receptacle, Female Sockets | D-Sub Connector |
| Geometry | Right Angle | Right Angle | ||
| Category | D-Sub Connector | |||
| Mounting | Through Hole, Right Angle |