D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (0.750in), 9/9 (Pin/Pin), Flash Gold, Bright Tin Shell, 4-40 Removable Front Screwlock, 4*Arrowhead Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17H2110131
Conn D-Subminiature M/M 9/9 POS 2.77mm Solder RA Thru-Hole 18 Terminal 2 Port Product overview: L17H2110131 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-L17H2110131 can be used for catalog matching and distributor lookup.
Manufacturer: Amphenol ICC (Commercial Products)
Win Source Part Number: 1333147-L17H2110131
Category: Connectors, Interconnects>D-Sub,
Packaging: Tray
Number of Positions: 9, 9
Color: Black
Features: Board Lock, Grounding Indents, Shielded
Connector Type: Plug, Male Pins
Contact Type: Signal
Number of Rows: 2, 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: Flash
Contact Form: Stamped
Contact Material: Brass
Connector Style: D-Sub - Stacked
Voltage Rating: 250V
Material Flammability Rating: UL94 V-0
Standard Package: 45
Mounting: Through Hole, Right Angle
Flange Feature: Mating Side, Female Screwlock (4-40)
Shell Material, Finish: Steel, Tin Plated
Dielectric Material: Thermoplastic, Glass Filled
Shell Size, Connector Layout: 1 (DE, E); 1 (DE, E)
Temperature Range - Operating: -55°C ~ 105°C
Backset Spacing: 0.318" (8.08mm)
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3A
HTSUS: 8536.69.4040
Base Product Number: L17H21
RoHS Status: RoHS Compliant
Dsub Stamped Signal 3A Dual Port RA PCB
9, 9 Position D-Sub - Stacked Plug, Male Pins Connector
STACKED D SUB CONN, 9P PLUG-9P PLUG; Gender:Upper - Plug / Lower - Plug; D Sub Shell Size:DE; No. of Contacts:18Contacts;
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | L17H2110131 | 439-L17H2110131 | 1333147-L17H2110131 | L17H2110131 | L17H2110131-ND | 99K8997 |
| Product Name | D-Sub | Electronic Connector | Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies | D-Sub Connectors | D-Sub Connector Assemblies | Stacked D Sub Conn, 9P Plug-9P Plug; Gender Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Plug, Male Pins | D-Sub Connector | ||
| Geometry | Right Angle | |||||
| Termination | Through Hole | Solder | Solder | Solder | ||
| Voltage Rating | 250 volts | 250 volts | 250 volts | 250 volts | ||
| Current Rating | 3.0 amps | 3.0 amps | 3.0 amps | 3.0 amps |