Dsub Board Stacked, D-Sub Dual Port Connectors, Input Output Connectors, Stamped Signal 3A, Stacked Right Angle PCB Thru Hole, F=19.05mm (.750in), 25/25 (Socket/Pin), 0.76, Amphenol is one of the leading manufacturers of Dsub Board Stacked. Contact us today for more details of Dsub Board Stacked, part number L17H2652127MT.
25, 25 Position D-Sub - Stacked Plug, Male Pins; Receptacle, Female Sockets Connector
Dsub, Stamped Signal 3A, Dual Port Right
Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (.750in), 25/25 (Socket/Pin), 0.76µm (30µ in) Gold, Bright Tin Shell, 4-40 Fixed Front Screwlock, 2*Arrowhead Boardlock, Matt Tin Ctns / Tray
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L17H2652127MT | L17H2652127MT-ND | L17H2652127MT | 49X1369 |
| Product Name | Dsub Board Stacked | D-Sub Connector Assemblies | D-Sub Connectors | Dsub, Stamped Signal 3A, Dual Port Right Angle Pcb Thru Hole, F=19.05Mm (.750In), 25/25 (Socket/pin), 0.76Μm (30Μ In) Gold, Bright Tin Shell, 4-40 Fixed Front Screwlock, 2*arrowhead Board... |
| Connector Type | D-Sub Connector; PC Card Connector | Plug, Male Pins; Receptacle, Female Sockets | D-Sub Connector | D-Sub Connector |
| Geometry | Right Angle | Right Angle | ||
| Termination | Through Hole | |||
| Voltage Rating | 250 volts | 250 volts |