D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 25/25 (Pin/Socket), Flash Gold, Bright Tin Shell, 4-40 Removable Front Screwlock, 2*Arrowhead Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17H1560121
Dsub Stamped Signal 3A Dual Port RA PCB
Connector
25, 25 Position D-Sub - Stacked Plug, Male Pins; Receptacle, Female Sockets Connector
Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 25/25 (Pin/Socket), Flash Gold, Bright Tin Shell, 4-40 Removable Front Screwlock, 2*Arrowhead Boardlock / Tray
DSUB STAMPED SIGNAL 3A DUAL PORT RA PCB TH
| Amphenol Communications Solutions | Powell Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L17H1560121 | L17H1560121 | L17H1560121 | L17H1560121-ND | 99K8752 | 77AJ4343 |
| Product Name | D-Sub | D-Sub Connectors | D-Sub Connector Assemblies | Dsub, Stamped Signal 3A, Dual Port Right Angle Pcb Thru Hole, F=15.88Mm (0.625In), 25/25 (Pin/socket), Flash Gold, Bright Tin Shell, 4-40 Removable Front Screwlock, 2*arrowhead Boardlock / Tray Amp... | Dsub Stamped Signal 3A Dual Port Ra Pcb Th Amphenol Communications Solutions | |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Plug, Male Pins; Receptacle, Female Sockets | D-Sub Connector | D-Sub Connector | |
| Geometry | Right Angle | Right Angle | ||||
| Termination | Through Hole | |||||
| Voltage Rating | 250 volts | 250 volts |