D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (0.750in), 9/9 (Pin/Pin), Flash Gold, Nickel Shell, 4-40 Removable Front Screwlock, 4*Arrowhead Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17H2110231
9, 9 Position D-Sub - Stacked Plug, Male Pins Connector
Dsub, Stamped Signal 3A, Dual Port Right
Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (.750in), 9/9 (Pin/Pin), Flash Gold, Nickel Shell, 4-40 Removable Front Screwlock, 4*Arrowhead Boardlock / Tray
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L17H2110231 | L17H2110231-ND | L17H2110231 | 49X1349 |
| Product Name | D-Sub | D-Sub Connector Assemblies | D-Sub Connectors | Dsub, Stamped Signal 3A, Dual Port Right Angle Pcb Thru Hole, F=19.05Mm (.750In), 9/9 (Pin/pin), Flash Gold, Nickel Shell, 4-40 Removable Front Screwlock, 4*arrowhead Boardlock / Tray Amphenol Comm... |
| Connector Type | D-Sub Connector; PC Card Connector | Plug, Male Pins | D-Sub Connector | D-Sub Connector |
| Geometry | Right Angle | Right Angle | ||
| Termination | Through Hole | |||
| Voltage Rating | 250 volts | 250 volts |