D-Subminiature, Dsub, Stamped Signal 3A, Straight PCB Thru Hole, High Temp Std Density, H=6.02mm (0.237in), 15 Socket, Bright Tin Shell, 0.76m (30 in) Gold, 4-40 Removable Front Screwlock, 4-40 Threaded Boardlock, Plastic Tray, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17HTNAHSOL2RM84C
Dsub, Stamped Signal 3A, Straight PCB Th
15 Position D-Sub Receptacle, Female Sockets Connector
Dsub, Stamped Signal 3A, Straight PCB Thru Hole, High Temp Std Density, H=6.02mm (.237in), 15 Socket, Bright Tin Shell, 0.76µm (30µ in) Gold, 4-40 Removable Front Screwlock, 4-40 Threaded Boardlock, Plastic Tray / Tray
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | L17HTNAHSOL2RM84C | L17HTNAHSOL2RM84C | L17HTNAHSOL2RM84C-ND | 49X1257 |
| Product Name | D-Subminiature | D-Sub Connectors | D-Sub Connector Assemblies | Dsub, Stamped Signal 3A, Straight Pcb Thru Hole, High Temp Std Density, H=6.02Mm (.237In), 15 Socket, Bright Tin Shell, 0.76Μm (30Μ In) Gold, 4-40 Removable Front Screwlock, 4-40 Threaded... |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Receptacle, Female Sockets | D-Sub Connector |
| Geometry | Straight | Straight | ||
| Category | D-Sub Connector | |||
| Mounting | Through Hole |