D-Sub, Dsub, Stamped Signal 3A, Straight PCB Press-Fit, 09 Pin, Bright Tin Shell+Grounding Dimples, 0.38um (15μin) Gold, M3 Threaded Boardlock with M3 Front Screwlock Installed, Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of D-Sub Connector, part number L17TF0911115
Dsub, Stamped Signal 3A, Straight PCB Pr
9 Position D-Sub Plug, Male Pins Connector
Dsub, Stamped Signal 3A, Straight PCB Press-Fit, 09 Pin, Bright Tin Shell+Grounding Dimples, 0.38um (15µ in) Gold, M3 Threaded Boardlock with M3 Front Screwlock Installed / Tray
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | L17TF0911115 | L17TF0911115 | L17TF0911115-ND | 99K9975 |
| Product Name | D-Sub | D-Sub Connectors | D-Sub Connector Assemblies | Dsub, Stamped Signal 3A, Straight Pcb Press-Fit, 09 Pin, Bright Tin Shell+Grounding Dimples, 0.38Um (15Μ In) Gold, M3 Threaded Boardlock With M3 Front Screwlock Installed / Tray Amphenol Commu... |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Plug, Male Pins | D-Sub Connector |
| Geometry | Straight | Straight | ||
| Category | D-Sub Connector | |||
| Mounting | Through Hole |