Amphenol Corporation Waterproof D-Sub L17EHD15S10

Description
Waterproof D-Sub, IP67 Waterproof DSUB -EHD ,socket, 15P FE Straight ,15μin gold plating, Amphenol is one of the leading manufacturers of D-Sub connectors Contact us today for more details of D-Sub, , part number L17EHD15S10
Request a Quote Datasheet
Description
Waterproof D-Sub, IP67 Waterproof DSUB -EHD ,socket, 15P FE Straight ,15μin gold plating, Amphenol is one of the leading manufacturers of D-Sub connectors Contact us today for more details of D-Sub, , part number L17EHD15S10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Waterproof D-Sub - L17EHD15S10 - Amphenol Communications Solutions
Nashua, NH, United States
Waterproof D-Sub
L17EHD15S10
Waterproof D-Sub L17EHD15S10
Waterproof D-Sub, IP67 Waterproof DSUB -EHD ,socket, 15P FE Straight ,15μin gold plating, Amphenol is one of the leading manufacturers of D-Sub connectors Contact us today for more details of D-Sub, , part number L17EHD15S10

Waterproof D-Sub, IP67 Waterproof DSUB -EHD ,socket, 15P FE Straight ,15μin gold plating, Amphenol is one of the leading manufacturers of D-Sub connectors Contact us today for more details of D-Sub, , part number L17EHD15S10

Supplier's Site Datasheet
D-Sub Connectors - L17EHD15S10 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
L17EHD15S10
D-Sub Connectors L17EHD15S10
Dsub, IP67 Waterproof, Machined Pin 5.0A

Dsub, IP67 Waterproof, Machined Pin 5.0A

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Singapore, Singapore
Electronic Connector
383-L17EHD15S10
Electronic Connector 383-L17EHD15S10
D-Sub Standard Connectors Hi Den ST PCB 15pos standoff-Boardlock-F Product overview: L17EHD15S10 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Terminators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 383-L17EHD15S10 can be used for catalog matching and distributor lookup.

D-Sub Standard Connectors Hi Den ST PCB 15pos standoff-Boardlock-F Product overview: L17EHD15S10 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Terminators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 383-L17EHD15S10 can be used for catalog matching and distributor lookup.

Supplier's Site
D-Sub Connector Assemblies - 664-L17EHD15S10-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
664-L17EHD15S10-ND
D-Sub Connector Assemblies 664-L17EHD15S10-ND
15 Position D-Sub, High Density Receptacle, Female Sockets Connector

15 Position D-Sub, High Density Receptacle, Female Sockets Connector

Buy Now Datasheet
Hd D Sub Conn, Rcpt, 15Pos, Solder; D Sub Connector Type Amphenol Communications Solutions - 88AH6532 - Newark, An Avnet Company
Chicago, IL, United States
Hd D Sub Conn, Rcpt, 15Pos, Solder; D Sub Connector Type Amphenol Communications Solutions
88AH6532
Hd D Sub Conn, Rcpt, 15Pos, Solder; D Sub Connector Type Amphenol Communications Solutions 88AH6532
HD D SUB CONN, RCPT, 15POS, SOLDER; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:17EHD Series; No. of Contacts:15Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: Yes

HD D SUB CONN, RCPT, 15POS, SOLDER; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:17EHD Series; No. of Contacts:15Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Powell Electronics, Inc. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number L17EHD15S10 L17EHD15S10 L17EHD15S10 383-L17EHD15S10 664-L17EHD15S10-ND 88AH6532
Product Name Waterproof D-Sub D-Sub Connectors Electronic Connector D-Sub Connector Assemblies Hd D Sub Conn, Rcpt, 15Pos, Solder; D Sub Connector Type Amphenol Communications Solutions
Connector Type D-Sub Connector D-Sub Connector Receptacle, Female Sockets D-Sub Connector
Geometry Straight
Gender Female / Jack
Termination Solder Solder
Category D-Sub Connector
Unlock Full Specs
to access all available technical data