Amphenol Communications Solutions Stamped Pin DSUB L17HTHBS4F2C

Description
Stamped Pin DSUB, Dsub, Stamped Signal 3A, Right Angle PCB Through Hole, High Temperature High Density, FP=8.89mm (.350in), 44 Socket, Bright Tin Shell, 0.38μm (15μin) Gold, 4-40 Removable Front Screwlock, Ground Tab&Boardlock, Plastic Tray, Close Back, Amphenol is one of the leading manufacturers of D-Sub connectors Contact us today for more details of D-Sub, part number L17HTHBS4F2C
Request a Quote Datasheet
Description
Stamped Pin DSUB, Dsub, Stamped Signal 3A, Right Angle PCB Through Hole, High Temperature High Density, FP=8.89mm (.350in), 44 Socket, Bright Tin Shell, 0.38μm (15μin) Gold, 4-40 Removable Front Screwlock, Ground Tab&Boardlock, Plastic Tray, Close Back, Amphenol is one of the leading manufacturers of D-Sub connectors Contact us today for more details of D-Sub, part number L17HTHBS4F2C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stamped Pin DSUB - L17HTHBS4F2C - Amphenol Communications Solutions
Nashua, NH, United States
Stamped Pin DSUB
L17HTHBS4F2C
Stamped Pin DSUB L17HTHBS4F2C
Stamped Pin DSUB, Dsub, Stamped Signal 3A, Right Angle PCB Through Hole, High Temperature High Density, FP=8.89mm (.350in), 44 Socket, Bright Tin Shell, 0.38μm (15μin) Gold, 4-40 Removable Front Screwlock, Ground Tab&Boardlock, Plastic Tray, Close Back, Amphenol is one of the leading manufacturers of D-Sub connectors Contact us today for more details of D-Sub, part number L17HTHBS4F2C

Stamped Pin DSUB, Dsub, Stamped Signal 3A, Right Angle PCB Through Hole, High Temperature High Density, FP=8.89mm (.350in), 44 Socket, Bright Tin Shell, 0.38μm (15μin) Gold, 4-40 Removable Front Screwlock, Ground Tab&Boardlock, Plastic Tray, Close Back, Amphenol is one of the leading manufacturers of D-Sub connectors Contact us today for more details of D-Sub, part number L17HTHBS4F2C

Supplier's Site Datasheet
D-Sub Connectors - L17HTHBS4F2C - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
L17HTHBS4F2C
D-Sub Connectors L17HTHBS4F2C
Dsub, Stamped Signal 3A, Right Angle PCB

Dsub, Stamped Signal 3A, Right Angle PCB

Buy Now
D-Sub Connector Assemblies - L17HTHBS4F2C-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
L17HTHBS4F2C-ND
D-Sub Connector Assemblies L17HTHBS4F2C-ND
44 Position D-Sub, High Density Receptacle, Female Sockets Connector

44 Position D-Sub, High Density Receptacle, Female Sockets Connector

Buy Now Datasheet
Dsub, Stamped Signal 3A, Right Angle Pcb Thru Hole, Hight Temp High Density, Fp=8.89Mm (.350In), 44 Socket, Bright Tin Shell, 0.38Μm (15Μ In) Gold, 4-40 Removable Front Screwlock, Ground ... - 99K7969 - Newark, An Avnet Company
Chicago, IL, United States
Dsub, Stamped Signal 3A, Right Angle Pcb Thru Hole, Hight Temp High Density, Fp=8.89Mm (.350In), 44 Socket, Bright Tin Shell, 0.38Μm (15Μ In) Gold, 4-40 Removable Front Screwlock, Ground ...
99K7969
Dsub, Stamped Signal 3A, Right Angle Pcb Thru Hole, Hight Temp High Density, Fp=8.89Mm (.350In), 44 Socket, Bright Tin Shell, 0.38Μm (15Μ In) Gold, 4-40 Removable Front Screwlock, Ground ... 99K7969
Dsub, Stamped Signal 3A, Right Angle PCB Thru Hole, Hight Temp High Density, FP=8.89mm (.350in), 44 Socket, Bright Tin Shell, 0.38µm (15µ in) Gold, 4-40 Removable Front Screwlock, Ground Tab&Boardlock, Plastic Tray, Close Back / T

Dsub, Stamped Signal 3A, Right Angle PCB Thru Hole, Hight Temp High Density, FP=8.89mm (.350in), 44 Socket, Bright Tin Shell, 0.38µm (15µ in) Gold, 4-40 Removable Front Screwlock, Ground Tab&Boardlock, Plastic Tray, Close Back / T

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number L17HTHBS4F2C L17HTHBS4F2C L17HTHBS4F2C-ND 99K7969
Product Name Stamped Pin DSUB D-Sub Connectors D-Sub Connector Assemblies Dsub, Stamped Signal 3A, Right Angle Pcb Thru Hole, Hight Temp High Density, Fp=8.89Mm (.350In), 44 Socket, Bright Tin Shell, 0.38Μm (15Μ In) Gold, 4-40 Removable Front Screwlock, Ground ...
Connector Type D-Sub Connector; PC Card Connector D-Sub Connector Receptacle, Female Sockets D-Sub Connector
Geometry Right Angle Right Angle
Category D-Sub Connector
Mounting Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51761-10003206ABLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 32 #
View Details
3 suppliers
PWRBLADE HEADER - VERTICAL - 51702-11202000AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
SAS - 10031567-001CLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type PC Card Connector
Termination Surface Mount
Current Rating 1.5 amps
View Details
4 suppliers
STAMPED PIN D-SubMINIATURE - 17EBH044PAA110 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector; PC Card Connector
Geometry Right Angle
Termination PCB Mount
View Details
4 suppliers