D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (0.750in), 15/15 (Socket/Socket), 0.76m (30 in) Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 2*Arrowhead Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17H2442120
Dsub, Stamped Signal 3A, Dual Port Right
Connector
15, 15 Position D-Sub - Stacked Receptacle, Female Sockets Connector
STACKED D SUB CONN, 15P RCPT-RCPT, TH; D Sub Shell Size:DA; No. of Contacts:15Contacts;
| Amphenol Communications Solutions | Powell Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | L17H2442120 | L17H2442120 | L17H2442120 | L17H2442120-ND | 99K9221 |
| Product Name | D-Sub | D-Sub Connectors | D-Sub Connector Assemblies | Stacked D Sub Conn, 15P Rcpt-Rcpt, Th; D Sub Shell Size Amphenol Communications Solutions | |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Receptacle, Female Sockets | D-Sub Connector | |
| Geometry | Right Angle | ||||
| Termination | Through Hole | Solder | |||
| Voltage Rating | 250 volts | 250 volts |